The Header, 2.54 mm, Through Hole, 46 Contacts, part number 38AC6188, is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a dual-row configuration with 46 contacts, making it suitable for various electronic applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The header is available with gold or tin plating options, with operating temperature ranges of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and lead-free solderable for specific configurations. The product is part of a non-standard series and is non-returnable, which may be a consideration for engineers evaluating their purchasing options.
HEADER, 2.54 MM, THROUGH HOLE, 46 CONTACTS; Product Range:DW Series; No. of Contacts:46Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 38AC6188 |
| Product Name | Header, 2.54 Mm, Through Hole, 46 Contacts; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |