Samtec Inc. Terminals DW-22-19-L-D-1035

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-22-19-L-D-1035 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 44 Contacts; Product Range Samtec - 38AC6151 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 44 Contacts; Product Range Samtec
38AC6151
Header, 2.54 Mm, Through Hole, 44 Contacts; Product Range Samtec 38AC6151
HEADER, 2.54 MM, THROUGH HOLE, 44 CONTACTS; Product Range:DW Series; No. of Contacts:44Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 44 CONTACTS; Product Range:DW Series; No. of Contacts:44Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-22-19-L-D-1035 38AC6151
Product Name Terminals Header, 2.54 Mm, Through Hole, 44 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-FV15005F2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details