Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 66 CONTACTS; Product Range:DW Series; No. of Contacts:66Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-22-12-G-T-670 | 90P3639 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 66 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |