The Header, 2.54 mm, Through Hole, 42 Contacts, part number 90P3375, is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 42 contacts, making it suitable for various electronic applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The product offers gold or tin plating options, with a temperature operating range of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. This header is RoHS compliant and is not lead-free solderable for certain configurations. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 42 CONTACTS; Product Range:DW Series; No. of Contacts:42Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-21-11-L-D-590 | 90P3375 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 42 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |