Flexible Board Stacking Header with Fixe
CONNECTOR, HEADER, 42POS, 2ROWS, 2.54MM; Product Range:DW Series; No. of Contacts:42Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-21-07-T-Q-200 | 90P3327 |
| Product Name | Terminals | Connector, Header, 42Pos, 2Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |