The Header, 2.54 mm, Through Hole, 40 Contacts (part number 90P2834) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features a dual-row configuration with 40 contacts, making it suitable for various electronic applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The product offers gold or tin plating options, with operating temperature ranges of -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. It is RoHS compliant and lead-free solderable for specific configurations. This header is part of a non-standard series and is non-returnable, making it essential for engineers to confirm compatibility with their designs before purchase.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 40 CONTACTS; Product Range:DW Series; No. of Contacts:40Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-20-14-S-D-1062-LL | 90P2834 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 40 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |