Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-18-12-S-D-628 DW-18-12-S-D-628

Description
Manufacturer: Samtec Inc. Win Source Part Number: 762918-DW-18-12-S-D- 628 Series: Flex Stack, DW Packaging: Tube Number of Positions: 36 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.030" (26.16mm) Length - Post (Mating): 0.292" (7.41mm) Length - Stack Height: 0.628" (15.95mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-18-12-S-D-628; SL 14 147 36ZA-DW-18-12-L-D-62 8; ; Introduction Date: April 06, 2015 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 762918-DW-18-12-S-D- 628 Series: Flex Stack, DW Packaging: Tube Number of Positions: 36 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.030" (26.16mm) Length - Post (Mating): 0.292" (7.41mm) Length - Stack Height: 0.628" (15.95mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-18-12-S-D-628; SL 14 147 36ZA-DW-18-12-L-D-62 8; ; Introduction Date: April 06, 2015 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-18-12-S-D-628 - 762918-DW-18-12-S-D-628 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-18-12-S-D-628
762918-DW-18-12-S-D-628
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-18-12-S-D-628 762918-DW-18-12-S-D-628
Manufacturer: Samtec Inc. Win Source Part Number: 762918-DW-18-12-S-D- 628 Series: Flex Stack, DW Packaging: Tube Number of Positions: 36 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 1.030" (26.16mm) Length - Post (Mating): 0.292" (7.41mm) Length - Stack Height: 0.628" (15.95mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-18-12-S-D-628; SL 14 147 36ZA-DW-18-12-L-D-62 8; ; Introduction Date: April 06, 2015 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 762918-DW-18-12-S-D-628
Series: Flex Stack, DW
Packaging: Tube
Number of Positions: 36
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 1.030" (26.16mm)
Length - Post (Mating): 0.292" (7.41mm)
Length - Stack Height: 0.628" (15.95mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-18-12-S-D-628; SL 14 147 36ZA-DW-18-12-L-D-628; ;
Introduction Date: April 06, 2015
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 762918-DW-18-12-S-D-628
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-18-12-S-D-628
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details