Samtec Inc. Terminals DW-17-13-G-D-915

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-17-13-G-D-915 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec - 90P0876 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
90P0876
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec 90P0876
HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-17-13-G-D-915 90P0876
Product Name Terminals Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103327-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - B5743-218-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
D-Sub Standard Board Mount - D15S33E6UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details