Samtec Inc. Terminals DW-17-10-G-D-540

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-17-10-G-D-540 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec - 90P0605 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
90P0605
Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec 90P0605
HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-17-10-G-D-540 90P0605
Product Name Terminals Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Board In, Direct Wire to Board - 69830-026LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Ribbon Cable, DIP Header
Mounting Through-Hole; Through Hole
Features Feed Through
View Details
2 suppliers
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details