The Header, 2.54 mm, Through Hole, 34 Contacts (part number 90P0520) is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. It features two rows of contacts, making it suitable for various electronic configurations. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The product is available with gold or tin plating options, with a RoHS compliant status. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 34 CONTACTS; Product Range:DW Series; No. of Contacts:34Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-17-09-G-D-415 | 90P0520 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 34 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |