Samtec Inc. Terminals DW-17-08-S-T-220

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-17-08-S-T-220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 51 Contacts; Product Range Samtec - 90P0490 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 51 Contacts; Product Range Samtec
90P0490
Header, 2.54 Mm, Through Hole, 51 Contacts; Product Range Samtec 90P0490
HEADER, 2.54 MM, THROUGH HOLE, 51 CONTACTS; Product Range:DW Series; No. of Contacts:51Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 51 CONTACTS; Product Range:DW Series; No. of Contacts:51Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-17-08-S-T-220 90P0490
Product Name Terminals Header, 2.54 Mm, Through Hole, 51 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Backplane Connector, Header, 54 Position; Product Range Amphenol Communications Solutions - 03M1333 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-9641600 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details