Amphenol Communications Solutions Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions 86094327113758ELF

Description
CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8941 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions
28AH8941
Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions 28AH8941
CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 32POS, 3ROW; Product Range:FCI 8609 Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8941
Product Name Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 102692-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers