Samtec Inc. Terminals DW-16-08-L-D-230

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-16-08-L-D-230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec - 89P9462 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec
89P9462
Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec 89P9462
HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Product Range:DW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 32 CONTACTS; Product Range:DW Series; No. of Contacts:32Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-16-08-L-D-230 89P9462
Product Name Terminals Header, 2.54 Mm, Through Hole, 32 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details