Samtec Inc. Terminals DW-14-11-T-S-709

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 38AC5763, features a 2.54 mm pitch and is designed for through-hole mounting with 14 contacts arranged in a single row. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The product is suitable for applications requiring reliable connections and is part of a series that includes various tail lengths and plating options. It is important to note that this series is non-standard and non-returnable. For optimal mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 38AC5763, features a 2.54 mm pitch and is designed for through-hole mounting with 14 contacts arranged in a single row. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The product is suitable for applications requiring reliable connections and is part of a series that includes various tail lengths and plating options. It is important to note that this series is non-standard and non-returnable. For optimal mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-14-11-T-S-709 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec - 38AC5763 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
38AC5763
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec 38AC5763
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-14-11-T-S-709 38AC5763
Product Name Terminals Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FS12605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102394-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details