Samtec Inc. Terminals DW-14-10-T-S-520

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-14-10-T-S-520 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec - 89P8170 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
89P8170
Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec 89P8170
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-14-10-T-S-520 89P8170
Product Name Terminals Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Headers & Wire Housings - G125-MH12605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details