Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 39 CONTACTS; Product Range:DW Series; No. of Contacts:39Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-13-12-S-T-650 | 89P7458 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 39 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |