Samtec Inc. Terminals DW-10-11-T-S-600

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-10-11-T-S-600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec - 38AC5406 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
38AC5406
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec 38AC5406
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-10-11-T-S-600 38AC5406
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH11205M4P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details