Samtec Inc. Terminals DW-10-10-T-S-450

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-10-10-T-S-450 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Connector, Hdr, 10Pos, 1Row, 2.54Mm; Product Range Samtec - 56AC5365 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdr, 10Pos, 1Row, 2.54Mm; Product Range Samtec
56AC5365
Connector, Hdr, 10Pos, 1Row, 2.54Mm; Product Range Samtec 56AC5365
CONNECTOR, HDR, 10POS, 1ROW, 2.54MM; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Solder; No. of Rows:1Rows; Row Pitch:2.54mm; Contact Plating:Tin over Nickel RoHS Compliant: Yes

CONNECTOR, HDR, 10POS, 1ROW, 2.54MM; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Solder; No. of Rows:1Rows; Row Pitch:2.54mm; Contact Plating:Tin over Nickel RoHS Compliant: Yes

Supplier's Site
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec - 89P3843 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
89P3843
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec 89P3843
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number DW-10-10-T-S-450 56AC5365 89P3843
Product Name Terminals Connector, Hdr, 10Pos, 1Row, 2.54Mm; Product Range Samtec Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Solder; Solder Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102898-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Tin/Tin
View Details
4+4 Pos. Male Cable Housing, Screw-Lok Panel Mount - G125-32496M5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details