Samtec Inc. Terminals DW-10-10-L-S-520-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 89P3754) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is available in a single row configuration. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a series that includes various tail lengths and stacking heights, allowing for customization based on project requirements. Engineers should consider this header for its reliability and compatibility with a range of mating connectors, making it a versatile choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 10 Contacts (part number 89P3754) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is available in a single row configuration. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a series that includes various tail lengths and stacking heights, allowing for customization based on project requirements. Engineers should consider this header for its reliability and compatibility with a range of mating connectors, making it a versatile choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-10-10-L-S-520-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec - 89P3754 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
89P3754
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec 89P3754
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-10-10-L-S-520-LL 89P3754
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Header, 6Pos, 2Row, 2Mm, Th Rohs Compliant Amphenol Communications Solutions - 26AK4745 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details