Samtec Inc. Terminals DW-08-13-T-D-870

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54 mm, Through Hole, 16 Contacts (part number 89P1835) features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 16 contacts arranged in 2 rows. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. The product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates.

Datasheet Summary
Powered by GS/AI

The Samtec Header, 2.54 mm, Through Hole, 16 Contacts (part number 89P1835) features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 16 contacts arranged in 2 rows. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. The product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-08-13-T-D-870 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec - 89P1835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
89P1835
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec 89P1835
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-08-13-T-D-870 89P1835
Product Name Terminals Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions - 06M1870 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 103166-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details