Samtec Inc. Terminals DW-08-12-L-D-400-LL

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-08-12-L-D-400-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec - 89P1605 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
89P1605
Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec 89P1605
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-08-12-L-D-400-LL 89P1605
Product Name Terminals Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amphenol Communications Solutions - 25P9936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Female Contact with 30 AWG wire, 150mm, single-end - G125-FW30150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details