The Header, 2.54 mm, Through Hole, 16 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of two rows with a total of 16 contacts. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. The header is suitable for applications requiring reliable connectivity and is part of a series that includes various tail lengths and plating options.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Product Range:DW Series; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-08-08-T-D-200-LL | 89P0877 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 16 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |