Samtec Inc. Terminals DW-07-12-T-S-695

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-07-12-T-S-695 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec - 89P0123 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
89P0123
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec 89P0123
HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-07-12-T-S-695 89P0123
Product Name Terminals Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
17+17 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix - G125-2243496F2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
PCB Headers & Receptacles - 102898-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details