Samtec Inc. Terminals DW-07-12-G-S-544

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-07-12-G-S-544 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec - 89P0020 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
89P0020
Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec 89P0020
HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 7 CONTACTS; Product Range:DW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-07-12-G-S-544 89P0020
Product Name Terminals Header, 2.54 Mm, Through Hole, 7 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102540-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .025 -.037
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - B5743-210-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details