The Samtec Header, part number 38AC4972, features a 2.54 mm pitch and is designed for through-hole mounting with 14 contacts arranged in 2 rows. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with a plating option of tin over nickel. This product operates within a temperature range of -55 °C to +105 °C when tin plated, and -55 °C to +125 °C when gold plated. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a series that offers various tail lengths and stacker heights, allowing for customization based on application needs.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-07-10-T-D-525 | 38AC4972 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 14 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |