Samtec Inc. Electronic Connector DW-07-07-G-S-300

Description
CONN HDR 7POS 0.1 STACK T/H GOLD Product overview: DW-07-07-G-S-300 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-07-G-S-300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HDR 7POS 0.1 STACK T/H GOLD Product overview: DW-07-07-G-S-300 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-07-G-S-300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-DW-07-07-G-S-300
Electronic Connector 400-DW-07-07-G-S-300
CONN HDR 7POS 0.1 STACK T/H GOLD Product overview: DW-07-07-G-S-300 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-07-G-S-300 can be used for catalog matching and distributor lookup.

CONN HDR 7POS 0.1 STACK T/H GOLD Product overview: DW-07-07-G-S-300 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-07-07-G-S-300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 988008-DW-07-07-G-S-300 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
988008-DW-07-07-G-S-300
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 988008-DW-07-07-G-S-300
Win Source Part Number: 988008-DW-07-07-G-S- 300 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 7 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.020" (0.508mm) Length - Stack Height: 0.300" (7.620mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Length - Overall Pin: 0.430" (10.922mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-07-07

Win Source Part Number: 988008-DW-07-07-G-S-300
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 7
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.020" (0.508mm)
Length - Stack Height: 0.300" (7.620mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Length - Overall Pin: 0.430" (10.922mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-07-07

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-07-07-G-S-300
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-07-07-G-S-300
CONN HDR 7POS 0.1 STACK T/H GOLD

CONN HDR 7POS 0.1 STACK T/H GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-DW-07-07-G-S-300 988008-DW-07-07-G-S-300 DW-07-07-G-S-300
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers