Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-06-14-G-T-1080

Description
Win Source Part Number: 1061280-DW-06-14-G-T -1080 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.240" (6.096mm) Length - Stack Height: 1.080" (27.432mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-106-07-L-T; TSW-106-07-S-T; TSW-106-08-G-T; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-06-14
Request a Quote Datasheet
Description
Win Source Part Number: 1061280-DW-06-14-G-T -1080 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.240" (6.096mm) Length - Stack Height: 1.080" (27.432mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-106-07-L-T; TSW-106-07-S-T; TSW-106-08-G-T; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-06-14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1061280-DW-06-14-G-T-1080 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1061280-DW-06-14-G-T-1080
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1061280-DW-06-14-G-T-1080
Win Source Part Number: 1061280-DW-06-14-G-T -1080 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: Flex Stack, DW Number of Positions: 18 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 3 Row Spacing: 0.100" (2.54mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.240" (6.096mm) Length - Stack Height: 1.080" (27.432mm) Length - Tail: 0.110" (2.794mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TSW-106-07-L-T; TSW-106-07-S-T; TSW-106-08-G-T; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Length - Overall Pin: 1.430" (36.322mm) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: DW-06-14

Win Source Part Number: 1061280-DW-06-14-G-T-1080
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: Flex Stack, DW
Number of Positions: 18
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 3
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.240" (6.096mm)
Length - Stack Height: 1.080" (27.432mm)
Length - Tail: 0.110" (2.794mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TSW-106-07-L-T; TSW-106-07-S-T; TSW-106-08-G-T;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Length - Overall Pin: 1.430" (36.322mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: DW-06-14

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
400-DW-06-14-G-T-1080
Electronic Connector 400-DW-06-14-G-T-1080
CONN HDR 18POS 0.1 STACK T/H Product overview: DW-06-14-G-T-1080 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-06-14-G-T-108 0 can be used for catalog matching and distributor lookup.

CONN HDR 18POS 0.1 STACK T/H Product overview: DW-06-14-G-T-1080 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-06-14-G-T-1080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
DW-06-14-G-T-1080
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) DW-06-14-G-T-1080
CONN HDR 18POS 0.1 STACK T/H

CONN HDR 18POS 0.1 STACK T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1061280-DW-06-14-G-T-1080 400-DW-06-14-G-T-1080 DW-06-14-G-T-1080
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1941-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details