CONNECTOR, HEADER, 12POS, 2ROWS, 2.54MM; Product Range:DW Series; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 88P8795 |
| Product Name | Connector, Header, 12Pos, 2Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |