Samtec Inc. Terminals DW-06-11-T-D-740

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-06-11-T-D-740 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec - 88P8675 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec
88P8675
Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec 88P8675
HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 12 CONTACTS; Product Range:DW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-06-11-T-D-740 88P8675
Product Name Terminals Header, 2.54 Mm, Through Hole, 12 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 102394-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details