Samtec Inc. Terminals DW-06-09-G-S-410

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-06-09-G-S-410 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec - 88P8351 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec
88P8351
Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec 88P8351
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Product Range:DW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-06-09-G-S-410 88P8351
Product Name Terminals Header, 2.54 Mm, Through Hole, 6 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
DIL Sockets - 9094219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - B5743-210-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details