Samtec Inc. Terminals DW-05-20-T-D-670

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-05-20-T-D-670 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec - 88P8128 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
88P8128
Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec 88P8128
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-05-20-T-D-670 88P8128
Product Name Terminals Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
777 Series CSP Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 100 milliohms
View Details
5 Tabs Quick Fit Header - 7835 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Connector, Din41612, Header, 64Pos, 2Row; Product Range Amphenol Communications Solutions - 63K0379 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details