The Header, 2.54 mm, Through Hole, 10 Contacts, part number 88P7843, is designed for applications requiring a reliable connection with a pitch spacing of 2.54 mm. This product features a two-row configuration with a total of 10 contacts. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, ensuring durability and performance. The header is available with tin plating and is RoHS compliant. It operates within a temperature range of -55 °C to +105 °C. This component is suitable for through-hole mounting and is part of a series that includes various tail lengths and stacking heights, providing flexibility for different design requirements.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Product Range:DW Series; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-05-15-T-D-375 | 88P7843 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 10 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |