CONN HDR 5POS 0.1 STACK T/H GOLD Product overview: DW-05-13-S-S-1000 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-DW-05-13-S-S-100
Manufacturer: Samtec Inc.
Win Source Part Number: 1035625-DW-05-13-S-S
Packaging: Bulk
Number of Positions: 5
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Mounting: Through Hole
Length - Overall: 1.230" (31.24mm)
Length - Post (Mating): 0.120" (3.05mm)
Length - Stack Height: 1.000" (25.40mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
CONN HDR 5POS 0.1 STACK T/H GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-DW-05-13-S-S-1000 | 1035625-DW-05-13-S-S-1000 | DW-05-13-S-S-1000 |
| Product Name | Electronic Connector | Rectangular Connectors - DW-05-13-S-S-1000 | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |