Samtec Inc. Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-05-09-S-D-412 DW-05-09-S-D-412

Description
Manufacturer: Samtec Inc. Win Source Part Number: 794031-DW-05-09-S-D- 412 Series: Flex Stack, DW Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.208" (5.28mm) Length - Stack Height: 0.412" (10.46mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-05-09-S-D-412; A-DW-05-09-F-D-412; SL 6 097 10 S; 829192-5; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 794031-DW-05-09-S-D- 412 Series: Flex Stack, DW Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.208" (5.28mm) Length - Stack Height: 0.412" (10.46mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-05-09-S-D-412; A-DW-05-09-F-D-412; SL 6 097 10 S; 829192-5; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-05-09-S-D-412 - 794031-DW-05-09-S-D-412 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-05-09-S-D-412
794031-DW-05-09-S-D-412
Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-05-09-S-D-412 794031-DW-05-09-S-D-412
Manufacturer: Samtec Inc. Win Source Part Number: 794031-DW-05-09-S-D- 412 Series: Flex Stack, DW Packaging: Bulk Number of Positions: 10 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Black Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Termination: Solder Length - Overall: 0.730" (18.54mm) Length - Post (Mating): 0.208" (5.28mm) Length - Stack Height: 0.412" (10.46mm) Length - Tail: 0.110" (2.79mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30μin (0.76μm) Family Name: DW Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): A-DW-05-09-S-D-412; A-DW-05-09-F-D-412; SL 6 097 10 S; 829192-5; Introduction Date: September 04, 2008 ECCN: EAR99 Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 794031-DW-05-09-S-D-412
Series: Flex Stack, DW
Packaging: Bulk
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Black
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Termination: Solder
Length - Overall: 0.730" (18.54mm)
Length - Post (Mating): 0.208" (5.28mm)
Length - Stack Height: 0.412" (10.46mm)
Length - Tail: 0.110" (2.79mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30μin (0.76μm)
Family Name: DW
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): A-DW-05-09-S-D-412; A-DW-05-09-F-D-412; SL 6 097 10 S; 829192-5;
Introduction Date: September 04, 2008
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 794031-DW-05-09-S-D-412
Product Name Rectangular - Board to Board Connectors - Board Spacers, Stackers - DW-05-09-S-D-412
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details