The Header, 2.54 mm, Through Hole, 5 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It is part of the DW Series and includes 5 contacts arranged in a single row. The contact plating is tin, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C. This header is suitable for applications requiring reliable connections in various electronic devices.
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Product Range:DW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 88P6616 |
| Product Name | Header, 2.54 Mm, Through Hole, 5 Contacts; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |