The Header, 2.54 mm, Through Hole, 4 Contacts (part number 88P6146) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header has a single row configuration with four contacts and is constructed from black glass-filled polyester for the insulator material. The terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is non-returnable and built to Samtec's specifications, making it a reliable choice for engineers seeking a durable and compliant connection solution.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-04-15-L-S-396 | 88P6146 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |