The Header, 2.54 mm, Through Hole, 4 Contacts (part number 88P5382) from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It includes four contacts arranged in a single row. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for added mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-04-10-G-S-563 | 88P5382 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |