The Header, 2.54 mm, Through Hole, 3 Contacts (part number 88P4630) is designed for applications requiring a compact connection solution. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. The contact plating options include gold or tin over nickel, with a minimum thickness of 50 µ" (1.27 µm) for the nickel layer. This product is RoHS compliant and has an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is important to note that this series is non-standard and non-returnable, and for enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-03-13-T-S-820 | 88P4630 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |