Samtec Inc. Terminals DW-03-10-G-S-295

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-03-10-G-S-295 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec - 88P4224 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec
88P4224
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec 88P4224
HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-03-10-G-S-295 88P4224
Product Name Terminals Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

72X Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
DDR4 SMT - 10148176-2410J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details