Samtec Inc. Terminals DW-03-09-L-S-500

Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet
Description
Flexible Board Stacking Header with Fixe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-03-09-L-S-500 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec - 88P4084 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec
88P4084
Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec 88P4084
HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 3 CONTACTS; Product Range:DW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-03-09-L-S-500 88P4084
Product Name Terminals Header, 2.54 Mm, Through Hole, 3 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Connectors, Interconnects- Rectangular Connectors -Headers, Male Pins -  - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
3 suppliers
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Q-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details