Samtec Inc. Terminals DW-02-19-T-D-1125

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 4 Contacts (part number 38AC4074) is designed for applications requiring a compact and reliable connection. It features a pitch spacing of 2.54 mm and is configured with two rows of contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. It is available with tin plating, ensuring RoHS compliance. The operating temperature range is -55 °C to +105 °C with tin plating, making it suitable for various environmental conditions. This product is part of the DW Series and is intended for through-hole mounting, providing a stable connection for PCB applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 4 Contacts (part number 38AC4074) is designed for applications requiring a compact and reliable connection. It features a pitch spacing of 2.54 mm and is configured with two rows of contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. It is available with tin plating, ensuring RoHS compliance. The operating temperature range is -55 °C to +105 °C with tin plating, making it suitable for various environmental conditions. This product is part of the DW Series and is intended for through-hole mounting, providing a stable connection for PCB applications.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-02-19-T-D-1125 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec - 38AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
38AC4074
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec 38AC4074
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-02-19-T-D-1125 38AC4074
Product Name Terminals Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - B5743-104-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details