Samtec Inc. Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec DW-02-15-L-D-394

Description
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec - 38AC4054 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
38AC4054
Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec 38AC4054
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 38AC4054
Product Name Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Specs
Product Type IC Headers
View Details