The Header, 2.54 mm, Through Hole, 4 Contacts (part number 88P3555) is part of the DW Series from Samtec. It features a pitch spacing of 2.54 mm and is designed for through-hole mounting with a total of 4 contacts arranged in 2 rows. The contact plating options include gold plating, and the product is RoHS compliant. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-02-15-G-D-342 | 88P3555 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |