Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10114828-10106LF

Description
Win Source Part Number: 998808-10114828-1010 6LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 10114828 Number of Positions: 6 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Insulation Height: 0.185" (4.70mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.089" (2.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 1011482810106LF,609- 4390-2,609-4390-1,60 9-4390-6 Base Product Number: 10114828
Request a Quote Datasheet
Description
Win Source Part Number: 998808-10114828-1010 6LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 10114828 Number of Positions: 6 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Insulation Height: 0.185" (4.70mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.089" (2.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 1011482810106LF,609- 4390-2,609-4390-1,60 9-4390-6 Base Product Number: 10114828
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 998808-10114828-10106LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
998808-10114828-10106LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 998808-10114828-10106LF
Win Source Part Number: 998808-10114828-1010 6LF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 10114828 Number of Positions: 6 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Insulation Height: 0.185" (4.70mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Contact Length - Mating: 0.089" (2.25mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 1011482810106LF,609- 4390-2,609-4390-1,60 9-4390-6 Base Product Number: 10114828

Win Source Part Number: 998808-10114828-10106LF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 10114828
Number of Positions: 6
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 3 Wall
Insulation Height: 0.185" (4.70mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.089" (2.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 1011482810106LF,609-4390-2,609-4390-1,609-4390-6
Base Product Number: 10114828

Buy Now Datasheet
Headers, Male Pins - 10114828-10106LF - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
10114828-10106LF
Headers, Male Pins 10114828-10106LF
CONN HEADER SMD 6POS 1.25MM

CONN HEADER SMD 6POS 1.25MM

Supplier's Site Datasheet
Conn, Header, 6Pos, 1Row, 1.25Mm, Smt Rohs Compliant Amphenol Communications Solutions - 29AK9717 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 1Row, 1.25Mm, Smt Rohs Compliant Amphenol Communications Solutions
29AK9717
Conn, Header, 6Pos, 1Row, 1.25Mm, Smt Rohs Compliant Amphenol Communications Solutions 29AK9717
CONN, HEADER, 6POS, 1ROW, 1.25MM, SMT ROHS COMPLIANT: YES

CONN, HEADER, 6POS, 1ROW, 1.25MM, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 998808-10114828-10106LF 10114828-10106LF 29AK9717
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins Conn, Header, 6Pos, 1Row, 1.25Mm, Smt Rohs Compliant Amphenol Communications Solutions
Product Type IC Headers IC Headers; Header IC Headers
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Voltage Rating 125 volts 125 volts
Current Rating 1 amps 1 amps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, Din 41612, Header, 64Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8943 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details