The Header, 2.54 mm, Through Hole, 4 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for through-hole mounting. It consists of 4 contacts arranged in 2 rows. The contact plating is available in tin, and the product is RoHS compliant. The operating temperature range is -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connections in various electronic devices. It is important to note that this series is non-standard and non-returnable, and additional mechanical stability may be achieved by using mechanical board spacers.
Flexible Board Stacking Header with Fixe
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Product Range:DW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-02-12-T-D-800 | 88P3344 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 4 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |