Samtec Inc. Terminals DW-02-10-T-S-540

Description
Flexible Board Stacking Header with Fixe
Request a Quote
Description
Flexible Board Stacking Header with Fixe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Contacts, part number 88P3116, is designed for applications requiring a compact and reliable connection. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It is available with tin plating and is RoHS compliant. The operating temperature range is -55 °C to +105 °C. This product is suitable for through-hole mounting and is designed to mate with various cable types, ensuring versatility in different applications. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Contacts, part number 88P3116, is designed for applications requiring a compact and reliable connection. It features a pitch spacing of 2.54 mm and is part of the DW Series. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It is available with tin plating and is RoHS compliant. The operating temperature range is -55 °C to +105 °C. This product is suitable for through-hole mounting and is designed to mate with various cable types, ensuring versatility in different applications. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - DW-02-10-T-S-540 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header with Fixe

Flexible Board Stacking Header with Fixe

Buy Now
Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec - 88P3116 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec
88P3116
Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec 88P3116
HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Product Range:DW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Product Range:DW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number DW-02-10-T-S-540 88P3116
Product Name Terminals Header, 2.54 Mm, Through Hole, 2 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - 102398-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details