Flexible Board Stacking Header with Fixe
CONNECTOR, HEADER, 1POS, 1ROW; Product Range:DW Series; No. of Contacts:1Contacts; Gender:Header; Pitch Spacing:-; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | DW-01-09-T-S-450 | 88P2373 |
| Product Name | Terminals | Connector, Header, 1Pos, 1Row; Product Range Samtec |
| Product Type | IC Headers | IC Headers |