Samtec Inc. Socket, 2.0Mm, Smt, 2X48 Position; Connector Systems Samtec CLT-148-02-L-D

Description
SOCKET, 2.0MM, SMT, 2X48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, SMT, 2X48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Smt, 2X48 Position; Connector Systems Samtec - 11P4129 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X48 Position; Connector Systems Samtec
11P4129
Socket, 2.0Mm, Smt, 2X48 Position; Connector Systems Samtec 11P4129
SOCKET, 2.0MM, SMT, 2X48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:96Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-148-02-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-148-02-L-D
CONN RCPT 96POS 0.079 GOLD SMD

CONN RCPT 96POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4129 CLT-148-02-L-D
Product Name Socket, 2.0Mm, Smt, 2X48 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data