Samtec Inc. Socket, 2.0Mm, Smt, 2X47 Position; Connector Systems Samtec CLT-147-02-L-D-BE

Description
SOCKET, 2.0MM, SMT, 2X47 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, SMT, 2X47 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Smt, 2X47 Position; Connector Systems Samtec - 88P2048 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Smt, 2X47 Position; Connector Systems Samtec
88P2048
Socket, 2.0Mm, Smt, 2X47 Position; Connector Systems Samtec 88P2048
SOCKET, 2.0MM, SMT, 2X47 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, SMT, 2X47 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Surface Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88P2048
Product Name Socket, 2.0Mm, Smt, 2X47 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details