Samtec Inc. Socket, 2.0Mm, 2X47 Position; Connector Systems Samtec CLT-147-01-L-D

Description
SOCKET, 2.0MM, 2X47 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, 2X47 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, 2X47 Position; Connector Systems Samtec - 11P4123 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, 2X47 Position; Connector Systems Samtec
11P4123
Socket, 2.0Mm, 2X47 Position; Connector Systems Samtec 11P4123
SOCKET, 2.0MM, 2X47 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.0MM, 2X47 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:94Contacts; Connector Mounting:Through Hole Mount; Product Range:CLT Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
CLT-147-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets CLT-147-01-L-D
CONN RCPT 94POS 0.079 GOLD PCB

CONN RCPT 94POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P4123 CLT-147-01-L-D
Product Name Socket, 2.0Mm, 2X47 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details